Vishay Precision Group Through Hole Resistors AC03000003909JAC00

Description
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000003909JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003909JAC00CT-ND
Through Hole Resistors 749-AC03000003909JAC00CT-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000003909JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003909JAC00TB-ND
Through Hole Resistors 749-AC03000003909JAC00TB-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 39 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 01H0120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 39 Ohm, 3W, 5%, Full Reel; Resistance Vishay
01H0120
Resistor, Wirewound, 39 Ohm, 3W, 5%, Full Reel; Resistance Vishay 01H0120
RESISTOR, WIREWOUND, 39 OHM, 3W, 5%, FULL REEL; Resistance:39ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 39 OHM, 3W, 5%, FULL REEL; Resistance:39ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 39 Ohm, 3 W, 5%, 11 V, Axial Leaded Rohs Compliant Vishay - 24R5515 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 39 Ohm, 3 W, 5%, 11 V, Axial Leaded Rohs Compliant Vishay
24R5515
Through Hole Wirewound Resistor, Ac Series, 39 Ohm, 3 W, 5%, 11 V, Axial Leaded Rohs Compliant Vishay 24R5515
Through Hole Wirewound Resistor, AC Series, 39 ohm, 3 W, - 5%, 11 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 39 ohm, 3 W, - 5%, 11 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC03000003909JAC00CT-ND 01H0120 24R5515
Product Name Through Hole Resistors Resistor, Wirewound, 39 Ohm, 3W, 5%, Full Reel; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 39 Ohm, 3 W, 5%, 11 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details