Vishay Precision Group Through-Hole 33ohm Resistor AC03000003309JACCS

Description
Wirewound Resistors - Through Hole 3watts 33ohm 5% Fusible/Safety Res. Product overview: AC03000003309JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003309JACC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 33ohm 5% Fusible/Safety Res. Product overview: AC03000003309JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003309JACC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 33ohm Resistor - 53-AC03000003309JACCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 33ohm Resistor
53-AC03000003309JACCS
Through-Hole 33ohm Resistor 53-AC03000003309JACCS
Wirewound Resistors - Through Hole 3watts 33ohm 5% Fusible/Safety Res. Product overview: AC03000003309JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003309JACC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 33ohm 5% Fusible/Safety Res. Product overview: AC03000003309JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003309JACCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 8558737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558737P
Through Hole Resistors 8558737P
Vishay AC03000003309JACCS Resistor

Vishay AC03000003309JACCS Resistor

Supplier's Site
Through Hole Resistors - 8558737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558737
Through Hole Resistors 8558737
Vishay AC03000003309JACCS Resistor

Vishay AC03000003309JACCS Resistor

Supplier's Site
Through Hole Resistors - 749-2046-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2046-1-ND
Through Hole Resistors 749-2046-1-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-2046-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2046-3-ND
Through Hole Resistors 749-2046-3-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 33R, 3W, Axial, Wirewound Rohs Compliant Vishay - 84AH4605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 3W, Axial, Wirewound Rohs Compliant Vishay
84AH4605
Res, 33R, 3W, Axial, Wirewound Rohs Compliant Vishay 84AH4605
RES, 33R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 33R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC03000003309JACCS 8558737P 8558737 749-2046-1-ND 84AH4605
Product Name Through-Hole 33ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 33R, 3W, Axial, Wirewound Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound; Wirewound Wire wound Wirewound Wirewound
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623732-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details