Vishay Precision Group Through Hole Resistors AC03000003309JAC00

Description
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000003309JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003309JAC00CT-ND
Through Hole Resistors 749-AC03000003309JAC00CT-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000003309JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003309JAC00TB-ND
Through Hole Resistors 749-AC03000003309JAC00TB-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000003309JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000003309JAC00
Through-Hole Resistor 53-AC03000003309JAC00
Wirewound Resistors - Through Hole 3watts 33ohms 5% Product overview: AC03000003309JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003309JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 33ohms 5% Product overview: AC03000003309JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003309JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - AC03000003309JAC00
859200-AC03000003309JAC00
Through Hole Resistors - AC03000003309JAC00 859200-AC03000003309JAC00
Manufacturer: Vishay Win Source Part Number: 859200-AC03000003309 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 2322 329 03339BC, AC3W33.0TB, PPC3W33.0CT, AC3W33.0CTINACTIVE, AC3W33.0TB-ND, AC3W33.0CT, AC3W33.0TB-NDR, PPC3W33.0TB, AC3W33.0CT-ND, AC3W33.0TBINACTIVE, 232232903339, 232232903339BC, PPC3W33.0TB-NDR, AC03W33R00J, 2322 329 03339, PPC3W33.0CT-NDR

Manufacturer: Vishay
Win Source Part Number: 859200-AC03000003309JAC00
Series: AC
Operating Temperature Range: -40°C ~ 275°C
Features: 33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: 2322 329 03339BC, AC3W33.0TB, PPC3W33.0CT, AC3W33.0CTINACTIVE, AC3W33.0TB-ND, AC3W33.0CT, AC3W33.0TB-NDR, PPC3W33.0TB, AC3W33.0CT-ND, AC3W33.0TBINACTIVE, 232232903339, 232232903339BC, PPC3W33.0TB-NDR, AC03W33R00J, 2322 329 03339, PPC3W33.0CT-NDR

Buy Now Datasheet
Through Hole Resistors - AC03000003309JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC03000003309JAC00
Through Hole Resistors AC03000003309JAC00
RES 33 OHM 3W 5% AXIAL

RES 33 OHM 3W 5% AXIAL

Supplier's Site Datasheet
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay - 01H0116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay
01H0116
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay 01H0116
RESISTOR, WIREWOUND, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, WIREWOUND, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 33 Ohm, 3 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay - 24R5512 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 33 Ohm, 3 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay
24R5512
Through Hole Wirewound Resistor, Ac Series, 33 Ohm, 3 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay 24R5512
Through Hole Wirewound Resistor, AC Series, 33 ohm, 3 W, - 5%, 10 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 33 ohm, 3 W, - 5%, 10 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 749-AC03000003309JAC00CT-ND 53-AC03000003309JAC00 859200-AC03000003309JAC00 AC03000003309JAC00 01H0116 24R5512
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors - AC03000003309JAC00 Through Hole Resistors Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 33 Ohm, 3 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details