Vishay AC03000003300JAC00 Resistor
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Wirewound Resistors - Through Hole 3watts 330ohms 5% Product overview: AC03000003300JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003300JAC0
RES 330 OHM 3W 5% AXIAL
WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 330 ohm, 3 W, - 5%, 31 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 667689 | 749-AC03000003300JAC00TB-ND | 53-AC03000003300JAC00 | AC03000003300JAC00 | 01H0117 | 24R5508 |
| Product Name | Surface Mount Resistors | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 330 Ohm, 3 W, 5%, 31 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); AC | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leaded | ThroughHole; Axial Leads | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |