Vishay Precision Group Through Hole Resistors AC03000003000JAC00

Description
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000003000JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003000JAC00CT-ND
Through Hole Resistors 749-AC03000003000JAC00CT-ND
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000003000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000003000JAC00TB-ND
Through Hole Resistors 749-AC03000003000JAC00TB-ND
300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000003000JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000003000JAC00
Through-Hole Resistor 53-AC03000003000JAC00
Wirewound Resistors - Through Hole 3watts 300ohms 5% Product overview: AC03000003000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003000JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 300ohms 5% Product overview: AC03000003000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000003000JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 01H0115 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 3W, 5%, Full Reel; Resistance Vishay
01H0115
Wirewound Resistor, 300 Ohm, 3W, 5%, Full Reel; Resistance Vishay 01H0115
WIREWOUND RESISTOR, 300 OHM, 3W, 5%, FULL REEL; Resistance:300ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:30V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 3W, 5%, FULL REEL; Resistance:300ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:30V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC03000003000JAC00CT-ND 53-AC03000003000JAC00 01H0115
Product Name Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 300 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details