Vishay Precision Group Through Hole Resistors AC03000002709JACCS

Description
27 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
27 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-AC03000002709JACCSTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC03000002709JACCSTB-ND
Through Hole Resistors 56-AC03000002709JACCSTB-ND
27 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

27 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 56-AC03000002709JACCSCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC03000002709JACCSCT-ND
Through Hole Resistors 56-AC03000002709JACCSCT-ND
RES 27 OHM 5% 3W AXIAL

RES 27 OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 8558724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558724
Through Hole Resistors 8558724
Vishay AC03000002709JACCS Resistor

Vishay AC03000002709JACCS Resistor

Supplier's Site
Through Hole Resistors - 8558724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558724P
Through Hole Resistors 8558724P
Vishay AC03000002709JACCS Resistor

Vishay AC03000002709JACCS Resistor

Supplier's Site
Through Hole Resistors - 1726201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1726201
Through Hole Resistors 1726201
Vishay AC03000002709JACCS Resistor

Vishay AC03000002709JACCS Resistor

Supplier's Site
Res, 27R, 3W, Axial, Wirewound Rohs Compliant Vishay - 71AH2397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 3W, Axial, Wirewound Rohs Compliant Vishay
71AH2397
Res, 27R, 3W, Axial, Wirewound Rohs Compliant Vishay 71AH2397
RES, 27R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 27R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-AC03000002709JACCSTB-ND 8558724 8558724P 71AH2397
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 27R, 3W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details