Vishay Precision Group Through Hole Resistors AC03000002700JAC00

Description
Vishay AC03000002700JAC00 Resistor
Request a Quote Datasheet
Description
Vishay AC03000002700JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6830901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830901
Through Hole Resistors 6830901
Vishay AC03000002700JAC00 Resistor

Vishay AC03000002700JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830901P
Through Hole Resistors 6830901P
Vishay AC03000002700JAC00 Resistor

Vishay AC03000002700JAC00 Resistor

Supplier's Site
Through-Hole Resistor - 53-AC03000002700JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000002700JAC00
Through-Hole Resistor 53-AC03000002700JAC00
Wirewound Resistors - Through Hole 3watts 270ohms 5% Product overview: AC03000002700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002700JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 270ohms 5% Product overview: AC03000002700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002700JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC03000002700JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000002700JAC00TB-ND
Through Hole Resistors 749-AC03000002700JAC00TB-ND
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000002700JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000002700JAC00CT-ND
Through Hole Resistors 749-AC03000002700JAC00CT-ND
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325828-AC03000002700JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325828-AC03000002700JAC00
Resistors - Through Hole Resistors 1325828-AC03000002700JAC00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325828-AC0300000270 0JAC00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Coating, Pulse Withstanding, Safety Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 270 Ohms Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: PPC3W270TB,AC3W270TB -ND,2322 329 03271BC,AC3W270TB-ND R,232232903271BC,AC3 W270CT-ND,PPC3W270CT ,2322 329 03271,AC3W270CT,AC3W 270TB,PPC3W270CT-NDR ,AC3W270CTINACTIVE,A C03W270R0J,232232903 271,PPC3W270TB-NDR,A C3W270TBINACTIVE RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325828-AC03000002700JAC00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 270 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: PPC3W270TB,AC3W270TB-ND,2322 329 03271BC,AC3W270TB-NDR,232232903271BC,AC3W270CT-ND,PPC3W270CT,2322 329 03271,AC3W270CT,AC3W270TB,PPC3W270CT-NDR,AC3W270CTINACTIVE,AC03W270R0J,232232903271,PPC3W270TB-NDR,AC3W270TBINACTIVE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Vishay - 01H0108 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Vishay
01H0108
Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Vishay 01H0108
WIREWOUND RESISTOR, 270 OHM, 3W, 5%; Resistance:270ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 3W, 5%; Resistance:270ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 3 W, 5%, 28 V, Axial Leaded Rohs Compliant Vishay - 24R5505 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 3 W, 5%, 28 V, Axial Leaded Rohs Compliant Vishay
24R5505
Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 3 W, 5%, 28 V, Axial Leaded Rohs Compliant Vishay 24R5505
Through Hole Wirewound Resistor, AC Series, 270 ohm, 3 W, - 5%, 28 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 270 ohm, 3 W, - 5%, 28 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6830901 6830901P 53-AC03000002700JAC00 749-AC03000002700JAC00TB-ND 1325828-AC03000002700JAC00 01H0108 24R5505
Product Name Through Hole Resistors Through Hole Resistors Through-Hole Resistor Through Hole Resistors Resistors - Through Hole Resistors Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 3 W, 5%, 28 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details