Wirewound Resistors - Through Hole 3watts 22ohms 5% Product overview: AC03000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002209JAC0
Manufacturer: Vishay
Win Source Part Number: 859199-AC03000002209
Series: AC
Operating Temperature Range: -40°C ~ 275°C
Features: 22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: PPC3W22.0TB, PPC3W22.0CT-NDR, AC3W22.0CTINACTIVE, Q4462862AN, AC3W22.0TB, AC3W22.0CT, 232232903229BC, AC3W22.0TB-ND, PPC3W22.0TB-NDR, PPC3W22.0CT, AC3W22.0TBINACTIVE, AC3W22.0CT-ND, 232232903229, 2322 329 03229BC, AC3W22.0TB-NDR, AC03W22R00J, 2322 329 03229
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RESISTOR, WIREWOUND, 22 OHM, 3W, 5%; Resistance:22ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes
Through Hole Wirewound Resistor, AC Series, 22 ohm, 3 W, - 5%, 8 V, Axial Leaded RoHS Compliant: Yes
RESISTOR, AXIAL, WIREWOUND, 22 OHM, 3W, 5%, 13MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-AC03000002209JAC00 | 859199-AC03000002209JAC00 | 749-AC03000002209JAC00CT-ND | 01H0103 | 24R5504 | 31362752 |
| Product Name | Through-Hole Resistor | Through Hole Resistors - AC03000002209JAC00 | Through Hole Resistors | Resistor, Wirewound, 22 Ohm, 3W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 3 W, 5%, 8 V, Axial Leaded Rohs Compliant Vishay | Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS |