2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Vishay AC03000002208JAC00 Resistor
Vishay AC03000002208JAC00 Resistor
Win Source Part Number: 1374902-AC0300000220
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: -10/ -80ppm/°C
Resistance: 2.2 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active
Wirewound Resistors - Through Hole 3watts 2.2ohms 5% Product overview: AC03000002208JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002208JAC0
Through Hole Wirewound Resistor, AC Series, 2.2 ohm, 3 W, - 5%, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-AC03000002208JAC00CT-ND | 6830908 | 6830908P | 1374902-AC03000002208JAC00 | 53-AC03000002208JAC00 | 24R5503 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole Resistor | Through Hole Wirewound Resistor, Ac Series, 2.2 Ohm, 3 W, 5%, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |