Vishay Precision Group Through-Hole Resistor AC03000002200JAC00

Description
Wirewound Resistors - Through Hole 3watts 220ohms 5% Product overview: AC03000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002200JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 220ohms 5% Product overview: AC03000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002200JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000002200JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000002200JAC00
Through-Hole Resistor 53-AC03000002200JAC00
Wirewound Resistors - Through Hole 3watts 220ohms 5% Product overview: AC03000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002200JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 220ohms 5% Product overview: AC03000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002200JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1177885-AC03000002200JAC00
Resistors - Through Hole Resistors 1177885-AC03000002200JAC00
Win Source Part Number: 1177885-AC0300000220 0JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) Alternative Parts (Cross-Reference): AC03000002200JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC3W220CT,AC3W220TB, 232232903221BC,AC3W2 20CT-ND,2322 329 03221,PPC3W220TB,AC3 W220TBINACTIVE,PPC3W 220CT,AC03W220R0J,23 22 329 03221BC,PPC3W220TB-N DR,PPC3W220CT-NDR,AC 3W220TB-ND,AC3W220CT INACTIVE,AC3W220TB-N DR,232232903221

Win Source Part Number: 1177885-AC03000002200JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Alternative Parts (Cross-Reference): AC03000002200JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: AC3W220CT,AC3W220TB,232232903221BC,AC3W220CT-ND,2322 329 03221,PPC3W220TB,AC3W220TBINACTIVE,PPC3W220CT,AC03W220R0J,2322 329 03221BC,PPC3W220TB-NDR,PPC3W220CT-NDR,AC3W220TB-ND,AC3W220CTINACTIVE,AC3W220TB-NDR,232232903221

Buy Now Datasheet
Through Hole Resistors - 749-AC03000002200JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000002200JAC00CT-ND
Through Hole Resistors 749-AC03000002200JAC00CT-ND
220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000002200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000002200JAC00TB-ND
Through Hole Resistors 749-AC03000002200JAC00TB-ND
220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC03000002200JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC03000002200JAC00
Through Hole Resistors AC03000002200JAC00
RES 220 OHM 3W 5% AXIAL

RES 220 OHM 3W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 53-AC03000002200JAC00 1177885-AC03000002200JAC00 749-AC03000002200JAC00CT-ND AC03000002200JAC00
Product Name Through-Hole Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers