Wirewound Resistors - Through Hole 3watts 20ohms 5% Product overview: AC03000002009JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002009JAC0
20 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
20 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RESISTOR, WIREWOUND, 20 OHM, 3W, 5%, FULL REEL; Resistance:20ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.7V; Resistor Technology:Wirewound
RES, 20 OHM, 3W, WIREWOUND, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-AC03000002009JAC00 | 749-AC03000002009JAC00TB-ND | 01H0101 | 33AK2874 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Resistor, Wirewound, 20 Ohm, 3W, 5%, Full Reel; Resistance Vishay | Res, 20 Ohm, 3W, Wirewound, Axial Rohs Compliant Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS |