Vishay Intertechnology, Inc. Through Hole Resistors AC03000002008JAC00

Description
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000002008JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000002008JAC00TB-ND
Through Hole Resistors 749-AC03000002008JAC00TB-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000002008JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000002008JAC00CT-ND
Through Hole Resistors 749-AC03000002008JAC00CT-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000002008JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000002008JAC00
Through-Hole Resistor 53-AC03000002008JAC00
Wirewound Resistors - Through Hole 3watts 2ohms 5% Product overview: AC03000002008JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002008JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 2ohms 5% Product overview: AC03000002008JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000002008JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 2 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 01H0100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2 Ohm, 3W, 5%, Full Reel; Resistance Vishay
01H0100
Resistor, Wirewound, 2 Ohm, 3W, 5%, Full Reel; Resistance Vishay 01H0100
RESISTOR, WIREWOUND, 2 OHM, 3W, 5%, FULL REEL; Resistance:2ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2 OHM, 3W, 5%, FULL REEL; Resistance:2ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 3W, Axial, Wirewound Rohs Compliant Vishay - 84AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 3W, Axial, Wirewound Rohs Compliant Vishay
84AH4603
Res, 2R, 3W, Axial, Wirewound Rohs Compliant Vishay 84AH4603
RES, 2R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 2R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC03000002008JAC00TB-ND 53-AC03000002008JAC00 01H0100 84AH4603
Product Name Through Hole Resistors Through-Hole Resistor Resistor, Wirewound, 2 Ohm, 3W, 5%, Full Reel; Resistance Vishay Res, 2R, 3W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers