Vishay Precision Group Through Hole Resistors AC03000001509JAC00

Description
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000001509JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001509JAC00TB-ND
Through Hole Resistors 749-AC03000001509JAC00TB-ND
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000001509JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001509JAC00CT-ND
Through Hole Resistors 749-AC03000001509JAC00CT-ND
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000001509JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000001509JAC00
Through-Hole Resistor 53-AC03000001509JAC00
Wirewound Resistors - Through Hole 3watts 15ohms 5% Product overview: AC03000001509JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001509JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 15ohms 5% Product overview: AC03000001509JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001509JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - AC03000001509JAC00
800846-AC03000001509JAC00
Through Hole Resistors - AC03000001509JAC00 800846-AC03000001509JAC00
Manufacturer: Vishay BC Components Win Source Part Number: 800846-AC03000001509 JAC00 Packaging: Tape & Box (TB) Features: Flame Retardant Coating, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 15 Ohms Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) Manufacturer Package: Axial Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 800846-AC03000001509JAC00
Packaging: Tape & Box (TB)
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Through Hole Wirewound Resistor, Ac Series, 15 Ohm, 3 W, 5%, Axial Leaded Rohs Compliant Vishay - 24R5496 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 15 Ohm, 3 W, 5%, Axial Leaded Rohs Compliant Vishay
24R5496
Through Hole Wirewound Resistor, Ac Series, 15 Ohm, 3 W, 5%, Axial Leaded Rohs Compliant Vishay 24R5496
Through Hole Wirewound Resistor, AC Series, 15 ohm, 3 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 15 ohm, 3 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC03000001509JAC00TB-ND 53-AC03000001509JAC00 800846-AC03000001509JAC00 24R5496
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors - AC03000001509JAC00 Through Hole Wirewound Resistor, Ac Series, 15 Ohm, 3 W, 5%, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details