Vishay Precision Group Through Hole Resistors AC03000001501JAC00

Description
Vishay AC03000001501JAC00 Resistor
Request a Quote Datasheet
Description
Vishay AC03000001501JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6830888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830888
Through Hole Resistors 6830888
Vishay AC03000001501JAC00 Resistor

Vishay AC03000001501JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830888P
Through Hole Resistors 6830888P
Vishay AC03000001501JAC00 Resistor

Vishay AC03000001501JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC03000001501JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001501JAC00TB-ND
Through Hole Resistors 749-AC03000001501JAC00TB-ND
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000001501JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001501JAC00CT-ND
Through Hole Resistors 749-AC03000001501JAC00CT-ND
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000001501JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000001501JAC00
Through-Hole Resistor 53-AC03000001501JAC00
Wirewound Resistors - Through Hole 3watts 1.5Kohms 5% Product overview: AC03000001501JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001501JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 1.5Kohms 5% Product overview: AC03000001501JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001501JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay - 01H0084 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay
01H0084
Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay 01H0084
WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 3 W, 5%, 67 V, Axial Leaded Rohs Compliant Vishay - 24R5493 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 3 W, 5%, 67 V, Axial Leaded Rohs Compliant Vishay
24R5493
Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 3 W, 5%, 67 V, Axial Leaded Rohs Compliant Vishay 24R5493
Through Hole Wirewound Resistor, AC Series, 1.5 kohm, 3 W, - 5%, 67 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 1.5 kohm, 3 W, - 5%, 67 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6830888 6830888P 749-AC03000001501JAC00TB-ND 53-AC03000001501JAC00 01H0084 24R5493
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 1.5Kohm, 3W, 5%, Full Reel; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 3 W, 5%, 67 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details