Vishay Precision Group Through-Hole Resistor AC03000001500JAC00

Description
Wirewound Resistors - Through Hole 3watts 150ohms 5% Product overview: AC03000001500JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001500JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 150ohms 5% Product overview: AC03000001500JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001500JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000001500JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000001500JAC00
Through-Hole Resistor 53-AC03000001500JAC00
Wirewound Resistors - Through Hole 3watts 150ohms 5% Product overview: AC03000001500JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001500JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 150ohms 5% Product overview: AC03000001500JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001500JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC03000001500JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001500JAC00TB-ND
Through Hole Resistors 749-AC03000001500JAC00TB-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000001500JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001500JAC00CT-ND
Through Hole Resistors 749-AC03000001500JAC00CT-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325901-AC03000001500JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325901-AC03000001500JAC00
Resistors - Through Hole Resistors 1325901-AC03000001500JAC00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325901-AC0300000150 0JAC00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Coating, Pulse Withstanding, Safety Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 150 Ohms Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: AC3W150TBINACTIVE,AC 03W150R0J,2322 329 03151,AC3W150TB-ND,A C3W150CTINACTIVE,PPC 3W150TB,AC3W150CT-ND ,PPC3W150CT-NDR,PPC3 W150CT,PPC3W150TB-ND R,AC3W150TB,23223290 3151,232232903151BC, AC3W150TB-NDR,AC3W15 0CT,2322 329 03151BC RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325901-AC03000001500JAC00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 150 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: AC3W150TBINACTIVE,AC03W150R0J,2322 329 03151,AC3W150TB-ND,AC3W150CTINACTIVE,PPC3W150TB,AC3W150CT-ND,PPC3W150CT-NDR,PPC3W150CT,PPC3W150TB-NDR,AC3W150TB,232232903151,232232903151BC,AC3W150TB-NDR,AC3W150CT,2322 329 03151BC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 150 Ohm, 3 W, 5%, 21 V, Axial Leaded Rohs Compliant Vishay - 24R5492 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 150 Ohm, 3 W, 5%, 21 V, Axial Leaded Rohs Compliant Vishay
24R5492
Through Hole Wirewound Resistor, Ac Series, 150 Ohm, 3 W, 5%, 21 V, Axial Leaded Rohs Compliant Vishay 24R5492
Through Hole Wirewound Resistor, AC Series, 150 ohm, 3 W, - 5%, 21 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 150 ohm, 3 W, - 5%, 21 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC03000001500JAC00 749-AC03000001500JAC00TB-ND 1325901-AC03000001500JAC00 24R5492
Product Name Through-Hole Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 150 Ohm, 3 W, 5%, 21 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details