Vishay Intertechnology, Inc. Connectors,Interconnects AC03000001209JAC00

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Each Part Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Load Discharge, Status Flag Size / Dimension: 0.315" Dia (8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Each Part Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Load Discharge, Status Flag Size / Dimension: 0.315" Dia (8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Each Part Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Load Discharge, Status Flag Size / Dimension: 0.315" Dia (8.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Each
Part Status: Last Time Buy
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: Load Discharge, Status Flag
Size / Dimension: 0.315" Dia (8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details