Vishay AC03000001001JAC00 Resistor
Wirewound Resistors - Through Hole 3watts 1Kohms 5% Product overview: AC03000001001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001001JAC0
Win Source Part Number: 1374897-AC0300000100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 100/ +180ppm/°C
Resistance: 1 kOhms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 1 kohm, 3 W, - 5%, 55 V, Axial Leaded RoHS Compliant: Yes
Wirewound Resistors 1kΩ 3W 100ppm/°C~+180ppm/°C
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 667687 | 53-AC03000001001JAC00 | 1374897-AC03000001001JAC00 | 749-AC03000001001JAC00TB-ND | 01H0081 | 24R5485 | AC03000001001JAC00 |
| Product Name | Surface Mount Resistors | Through-Hole Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 3 W, 5%, 55 V, Axial Leaded Rohs Compliant Vishay | Resistors >> Through Hole Resistors |
| Technology / Construction | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); AC | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | ThroughHole | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |