Vishay Precision Group Through Hole Resistors - AC03000001000JAC00 AC03000001000JAC00

Description
Manufacturer: Vishay Win Source Part Number: 1011560-AC0300000100 0JAC00 Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -40°C to 275°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1011560-AC0300000100 0JAC00 Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -40°C to 275°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AC03000001000JAC00 - 1011560-AC03000001000JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - AC03000001000JAC00
1011560-AC03000001000JAC00
Through Hole Resistors - AC03000001000JAC00 1011560-AC03000001000JAC00
Manufacturer: Vishay Win Source Part Number: 1011560-AC0300000100 0JAC00 Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -40°C to 275°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1011560-AC03000001000JAC00
Packaging: AMMO PACKAGE
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Resistance (Ohms): 100
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -40°C to 275°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - 749-AC03000001000JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001000JAC00CT-ND
Through Hole Resistors 749-AC03000001000JAC00CT-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000001000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000001000JAC00TB-ND
Through Hole Resistors 749-AC03000001000JAC00TB-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 667686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667686
Surface Mount Resistors 667686
Vishay AC03000001000JAC00 Resistor

Vishay AC03000001000JAC00 Resistor

Supplier's Site
Through-Hole Resistor - 53-AC03000001000JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000001000JAC00
Through-Hole Resistor 53-AC03000001000JAC00
Wirewound Resistors - Through Hole 3watts 100ohms 5% Product overview: AC03000001000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001000JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 100ohms 5% Product overview: AC03000001000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001000JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Through Hole Resistors - AC03000001000JAC00 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
AC03000001000JAC00
Resistors >> Through Hole Resistors AC03000001000JAC00
Wirewound Resistors 100Ω 3W -80ppm/°C~-10ppm/°C ±5% Plugin,D4.8xL13mm Through Hole Resistors ROHS

Wirewound Resistors 100Ω 3W -80ppm/°C~-10ppm/°C ±5% Plugin,D4.8xL13mm Through Hole Resistors ROHS

Supplier's Site Datasheet
Through Hole Resistors - AC03000001000JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC03000001000JAC00
Through Hole Resistors AC03000001000JAC00
RES 100 OHM 3W 5% AXIAL

RES 100 OHM 3W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay - 01H0089 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay
01H0089
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay 01H0089
WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:13mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 3 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay - 24R5484 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 3 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay
24R5484
Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 3 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay 24R5484
Through Hole Wirewound Resistor, AC Series, 100 ohm, 3 W, - 5%, 17 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 100 ohm, 3 W, - 5%, 17 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 100 OHM, 3W, 5% - 70122878 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 100 OHM, 3W, 5%
70122878
RESISTOR, WIREWOUND, 100 OHM, 3W, 5% 70122878
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 1011560-AC03000001000JAC00 749-AC03000001000JAC00CT-ND 667686 53-AC03000001000JAC00 AC03000001000JAC00 AC03000001000JAC00 01H0089 24R5484 70122878
Product Name Through Hole Resistors - AC03000001000JAC00 Through Hole Resistors Surface Mount Resistors Through-Hole Resistor Resistors >> Through Hole Resistors Through Hole Resistors Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 3 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay RESISTOR, WIREWOUND, 100 OHM, 3W, 5%
Technology / Construction Wirewound Wirewound Wirewound; Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -10 to -80 ±ppm/°C -80 ±ppm/°C -80 to -10 ±ppm/°C 0.1250 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details