Vishay Precision Group Through Hole Resistors AC01AT0001201JA100

Description
1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1784-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1784-3-ND
Through Hole Resistors 749-1784-3-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac01At 1K2 5Percent A1 Rohs Compliant Vishay - 34AH0126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac01At 1K2 5Percent A1 Rohs Compliant Vishay
34AH0126
Resistor, Ac01At 1K2 5Percent A1 Rohs Compliant Vishay 34AH0126
RESISTOR, AC01AT 1K2 5PERCENT A1 ROHS COMPLIANT: YES

RESISTOR, AC01AT 1K2 5PERCENT A1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1784-3-ND 34AH0126
Product Name Through Hole Resistors Resistor, Ac01At 1K2 5Percent A1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers