Vishay Precision Group Through Hole Resistors AC01000009100JA100

Description
910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC01000009100JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000009100JA100TB-ND
Through Hole Resistors 749-AC01000009100JA100TB-ND
910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000009100JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000009100JA100CT-ND
Through Hole Resistors 749-AC01000009100JA100CT-ND
RES 910 OHM 1W 5% AXIAL

RES 910 OHM 1W 5% AXIAL

Buy Now Datasheet
Through-Hole Resistor - 53-AC01000009100JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000009100JA100
Through-Hole Resistor 53-AC01000009100JA100
Wirewound Resistors - Through Hole 1watt 910ohms 5% Product overview: AC01000009100JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000009100JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 910ohms 5% Product overview: AC01000009100JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000009100JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 910 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 01H0070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 910 Ohm, 1W, 5%, Full Reel; Resistance Vishay
01H0070
Resistor, Wirewound, 910 Ohm, 1W, 5%, Full Reel; Resistance Vishay 01H0070
RESISTOR, WIREWOUND, 910 OHM, 1W, 5%, FULL REEL; Resistance:910ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:30V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 910 OHM, 1W, 5%, FULL REEL; Resistance:910ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:30V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC01000009100JA100TB-ND 53-AC01000009100JA100 01H0070
Product Name Through Hole Resistors Through-Hole Resistor Resistor, Wirewound, 910 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details