Vishay Precision Group Through-Hole Resistor AC01000008200JA100

Description
Wirewound Resistors - Through Hole 1watt 820ohms 5% Product overview: AC01000008200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000008200JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 820ohms 5% Product overview: AC01000008200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000008200JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000008200JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000008200JA100
Through-Hole Resistor 53-AC01000008200JA100
Wirewound Resistors - Through Hole 1watt 820ohms 5% Product overview: AC01000008200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000008200JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 820ohms 5% Product overview: AC01000008200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000008200JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000008200JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000008200JA100CT-ND
Through Hole Resistors 749-AC01000008200JA100CT-ND
820 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

820 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000008200JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000008200JA100TB-ND
Through Hole Resistors 749-AC01000008200JA100TB-ND
820 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

820 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1378 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1378
Wirewound Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1378
WIREWOUND RESISTOR, 820 OHM, 1W, 5%, FULL REEL; Resistance:820ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 1W, 5%, FULL REEL; Resistance:820ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 820 Ohm, 1W, 5%; Resistance Vishay - 01H0069 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 1W, 5%; Resistance Vishay
01H0069
Wirewound Resistor, 820 Ohm, 1W, 5%; Resistance Vishay 01H0069
WIREWOUND RESISTOR, 820 OHM, 1W, 5%; Resistance:820ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 1W, 5%; Resistance:820ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 820 Ohm, 1 W, 5%, 29 V, Axial Leaded Rohs Compliant Vishay - 24R5482 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 820 Ohm, 1 W, 5%, 29 V, Axial Leaded Rohs Compliant Vishay
24R5482
Through Hole Wirewound Resistor, Ac Series, 820 Ohm, 1 W, 5%, 29 V, Axial Leaded Rohs Compliant Vishay 24R5482
Through Hole Wirewound Resistor, AC Series, 820 ohm, 1 W, - 5%, 29 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 820 ohm, 1 W, - 5%, 29 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC01000008200JA100 749-AC01000008200JA100CT-ND 84R1378 24R5482
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 820 Ohm, 1 W, 5%, 29 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details