680 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RES 0.68 OHM 1W 5% AXIAL
Through Hole Wirewound Resistor, AC Series, 0.68 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-AC01000006807JA100TB-ND | 24R5479 |
| Product Name | Through Hole Resistors | Through Hole Wirewound Resistor, Ac Series, 0.68 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 0.6800 ohms |