Vishay Precision Group Through-Hole Resistor AC01000005008JA100

Description
Wirewound Resistors - Through Hole 1watt 5ohms 5% Product overview: AC01000005008JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005008JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 5ohms 5% Product overview: AC01000005008JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005008JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 5 Ohm, 1W, 5% from Vishay is designed for high power dissipation in a compact form factor. It features an all-welded construction with a ceramic core and a non-flammable cement coating, ensuring durability and reliability in various applications. The resistor is suitable for pulse applications and has tinned copper-clad iron leads for axial mounting. It operates with a power rating of 1W at 40°C and 0.9W at 70°C, with a maximum limiting voltage of 2V. The temperature coefficient of resistance (TCR) ranges from -10 ppm/K to -80 ppm/K, making it a stable choice for precision applications. This resistor is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 5 Ohm, 1W, 5% from Vishay is designed for high power dissipation in a compact form factor. It features an all-welded construction with a ceramic core and a non-flammable cement coating, ensuring durability and reliability in various applications. The resistor is suitable for pulse applications and has tinned copper-clad iron leads for axial mounting. It operates with a power rating of 1W at 40°C and 0.9W at 70°C, with a maximum limiting voltage of 2V. The temperature coefficient of resistance (TCR) ranges from -10 ppm/K to -80 ppm/K, making it a stable choice for precision applications. This resistor is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000005008JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000005008JA100
Through-Hole Resistor 53-AC01000005008JA100
Wirewound Resistors - Through Hole 1watt 5ohms 5% Product overview: AC01000005008JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005008JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 5ohms 5% Product overview: AC01000005008JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000005008JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000005008JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000005008JA100TB-ND
Through Hole Resistors 749-AC01000005008JA100TB-ND
5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000005008JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000005008JA100CT-ND
Through Hole Resistors 749-AC01000005008JA100CT-ND
5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 1W, 5%; Resistance Vishay - 01H0057 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 1W, 5%; Resistance Vishay
01H0057
Wirewound Resistor, 5 Ohm, 1W, 5%; Resistance Vishay 01H0057
WIREWOUND RESISTOR, 5 OHM, 1W, 5%; Resistance:5ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 1W, 5%; Resistance:5ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 5 Ohm, 1W, 5%; Resistance Vishay - 84R1376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5 Ohm, 1W, 5%; Resistance Vishay
84R1376
Resistor, Wirewound, 5 Ohm, 1W, 5%; Resistance Vishay 84R1376
RESISTOR, WIREWOUND, 5 OHM, 1W, 5%; Resistance:5ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound ; Product Diameter:4.3mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5 OHM, 1W, 5%; Resistance:5ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound; Product Diameter:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC01000005008JA100 749-AC01000005008JA100TB-ND 01H0057 84R1376
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 5 Ohm, 1W, 5%; Resistance Vishay Resistor, Wirewound, 5 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details