Vishay Intertechnology, Inc. Through Hole Resistors AC01000004708JACCS

Description
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3214TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3214TB-ND
Through Hole Resistors BC3214TB-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 4R7, 1.1W, Axial, Wirewound Rohs Compliant Vishay - 71AH2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1.1W, Axial, Wirewound Rohs Compliant Vishay
71AH2392
Res, 4R7, 1.1W, Axial, Wirewound Rohs Compliant Vishay 71AH2392
RES, 4R7, 1.1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 4R7, 1.1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3214TB-ND 71AH2392
Product Name Through Hole Resistors Res, 4R7, 1.1W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details