Vishay Precision Group Through-Hole Resistor AC01000004708JA100

Description
Wirewound Resistors - Through Hole 1watt 4.7ohms 5% Product overview: AC01000004708JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004708JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 4.7ohms 5% Product overview: AC01000004708JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004708JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000004708JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000004708JA100
Through-Hole Resistor 53-AC01000004708JA100
Wirewound Resistors - Through Hole 1watt 4.7ohms 5% Product overview: AC01000004708JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004708JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 4.7ohms 5% Product overview: AC01000004708JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004708JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000004708JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004708JA100TB-ND
Through Hole Resistors 749-AC01000004708JA100TB-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000004708JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004708JA100CT-ND
Through Hole Resistors 749-AC01000004708JA100CT-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC01000004708JA100 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC01000004708JA100
Through Hole Resistors AC01000004708JA100
RES 4.7 OHM 1W 5% AXIAL

RES 4.7 OHM 1W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 4.7 Ohm, 1W, 5%; Resistance Vishay - 01H0052 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 1W, 5%; Resistance Vishay
01H0052
Wirewound Resistor, 4.7 Ohm, 1W, 5%; Resistance Vishay 01H0052
WIREWOUND RESISTOR, 4.7 OHM, 1W, 5%; Resistance:4.7ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 1W, 5%; Resistance:4.7ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 1 W, 5%, 2 V, Axial Leaded Rohs Compliant Vishay - 24R5474 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 1 W, 5%, 2 V, Axial Leaded Rohs Compliant Vishay
24R5474
Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 1 W, 5%, 2 V, Axial Leaded Rohs Compliant Vishay 24R5474
Through Hole Wirewound Resistor, AC Series, 4.7 ohm, 1 W, - 5%, 2 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 4.7 ohm, 1 W, - 5%, 2 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 53-AC01000004708JA100 749-AC01000004708JA100TB-ND AC01000004708JA100 01H0052 24R5474
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Wirewound Resistor, 4.7 Ohm, 1W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 1 W, 5%, 2 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details