Vishay Precision Group Through-Hole Resistor AC01000004707JA100

Description
Wirewound Resistors - Through Hole 1watt 0.47ohms 5% Product overview: AC01000004707JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004707JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 0.47ohms 5% Product overview: AC01000004707JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004707JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000004707JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000004707JA100
Through-Hole Resistor 53-AC01000004707JA100
Wirewound Resistors - Through Hole 1watt 0.47ohms 5% Product overview: AC01000004707JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004707JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 0.47ohms 5% Product overview: AC01000004707JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004707JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000004707JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004707JA100CT-ND
Through Hole Resistors 749-AC01000004707JA100CT-ND
470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000004707JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004707JA100TB-ND
Through Hole Resistors 749-AC01000004707JA100TB-ND
470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.47 Ohm, 1W, 5%; Resistance Vishay - 01H0012 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 1W, 5%; Resistance Vishay
01H0012
Wirewound Resistor, 0.47 Ohm, 1W, 5%; Resistance Vishay 01H0012
WIREWOUND RESISTOR, 0.47 OHM, 1W, 5%; Resistance:0.47ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 1W, 5%; Resistance:0.47ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wire Wound, 0.47 Ohm, 1W, 5%; Resistance Vishay - 84R1373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 0.47 Ohm, 1W, 5%; Resistance Vishay
84R1373
Resistor, Wire Wound, 0.47 Ohm, 1W, 5%; Resistance Vishay 84R1373
RESISTOR, WIRE WOUND, 0.47 OHM, 1W, 5%; Resistance:0.47ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 0.47 OHM, 1W, 5%; Resistance:0.47ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC01000004707JA100 749-AC01000004707JA100CT-ND 01H0012 84R1373
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 0.47 Ohm, 1W, 5%; Resistance Vishay Resistor, Wire Wound, 0.47 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers