Vishay Precision Group Through Hole Resistors AC01000004700JA100

Description
Vishay AC01000004700JA100 Resistor
Request a Quote Datasheet
Description
Vishay AC01000004700JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6830879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830879
Through Hole Resistors 6830879
Vishay AC01000004700JA100 Resistor

Vishay AC01000004700JA100 Resistor

Supplier's Site
Through Hole Resistors - 6830879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830879P
Through Hole Resistors 6830879P
Vishay AC01000004700JA100 Resistor

Vishay AC01000004700JA100 Resistor

Supplier's Site
Through Hole Resistors - 749-AC01000004700JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004700JA100TB-ND
Through Hole Resistors 749-AC01000004700JA100TB-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000004700JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004700JA100CT-ND
Through Hole Resistors 749-AC01000004700JA100CT-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC01000004700JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000004700JA100
Through-Hole Resistor 53-AC01000004700JA100
Wirewound Resistors - Through Hole 1watt 470ohms 5% Product overview: AC01000004700JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004700JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 470ohms 5% Product overview: AC01000004700JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000004700JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 470 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 01H0056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 470 Ohm, 1W, 5%, Full Reel; Resistance Vishay
01H0056
Resistor, Wirewound, 470 Ohm, 1W, 5%, Full Reel; Resistance Vishay 01H0056
RESISTOR, WIREWOUND, 470 OHM, 1W, 5%, FULL REEL; Resistance:470ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 470 OHM, 1W, 5%, FULL REEL; Resistance:470ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6830879 6830879P 749-AC01000004700JA100TB-ND 53-AC01000004700JA100 01H0056
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Resistor, Wirewound, 470 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details