Vishay Precision Group Through Hole Resistors AC01000004300JA100

Description
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC01000004300JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000004300JA100TB-ND
Through Hole Resistors 749-AC01000004300JA100TB-ND
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 430 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 01H0054 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 430 Ohm, 1W, 5%, Full Reel; Resistance Vishay
01H0054
Wirewound Resistor, 430 Ohm, 1W, 5%, Full Reel; Resistance Vishay 01H0054
WIREWOUND RESISTOR, 430 OHM, 1W, 5%, FULL REEL; Resistance:430ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:21V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 430 OHM, 1W, 5%, FULL REEL; Resistance:430ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:21V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC01000004300JA100TB-ND 01H0054
Product Name Through Hole Resistors Wirewound Resistor, 430 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details