Vishay Precision Group Through Hole Resistors AC01000003900JA100

Description
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC01000003900JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000003900JA100CT-ND
Through Hole Resistors 749-AC01000003900JA100CT-ND
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000003900JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000003900JA100TB-ND
Through Hole Resistors 749-AC01000003900JA100TB-ND
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - SMD 1watt 390ohms 5% Product overview: AC01000003900JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC01000003900JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 1watt 390ohms 5% Product overview: AC01000003900JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC01000003900JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 390 OHM, 1W, 5% - 70122874 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 390 OHM, 1W, 5%
70122874
RESISTOR, WIREWOUND, 390 OHM, 1W, 5% 70122874
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 1 W, 5%, 20 V, Axial Leaded Rohs Compliant Vishay - 24R5470 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 1 W, 5%, 20 V, Axial Leaded Rohs Compliant Vishay
24R5470
Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 1 W, 5%, 20 V, Axial Leaded Rohs Compliant Vishay 24R5470
Through Hole Wirewound Resistor, AC Series, 390 ohm, 1 W, - 5%, 20 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 390 ohm, 1 W, - 5%, 20 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC01000003900JA100CT-ND 52-AC01000003900JA100 70122874 24R5470
Product Name Through Hole Resistors SMD Resistor RESISTOR, WIREWOUND, 390 OHM, 1W, 5% Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 1 W, 5%, 20 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details