Wirewound Resistors - Through Hole 1watt 30ohms 5% Product overview: AC01000003009JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000003009JA10
30 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
30 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
WIREWOUND RESISTOR, 30 OHM, 1W, 5%; Resistance:30ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:5V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-AC01000003009JA100 | 749-AC01000003009JA100TB-ND | 01H0044 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistor, 30 Ohm, 1W, 5%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | |
| Standards and Certifications | RoHS |