Vishay Precision Group Through-Hole Resistor AC01000002709JA100

Description
Wirewound Resistors - Through Hole 1watt 27ohms 5% Product overview: AC01000002709JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002709JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 27ohms 5% Product overview: AC01000002709JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002709JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000002709JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000002709JA100
Through-Hole Resistor 53-AC01000002709JA100
Wirewound Resistors - Through Hole 1watt 27ohms 5% Product overview: AC01000002709JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002709JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 27ohms 5% Product overview: AC01000002709JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002709JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - AC01000002709JA100
1011559-AC01000002709JA100
Through Hole Resistors - AC01000002709JA100 1011559-AC01000002709JA100
Manufacturer: Vishay Win Source Part Number: 1011559-AC0100000270 9JA100 Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 1W Resistance (Ohms): 27 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -40°C to 275°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1011559-AC01000002709JA100
Packaging: AMMO PACKAGE
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 1W
Resistance (Ohms): 27
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -40°C to 275°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - 749-AC01000002709JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002709JA100TB-ND
Through Hole Resistors 749-AC01000002709JA100TB-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000002709JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002709JA100CT-ND
Through Hole Resistors 749-AC01000002709JA100CT-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 27 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 01H0040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 27 Ohm, 1W, 5%, Full Reel; Resistance Vishay
01H0040
Resistor, Wirewound, 27 Ohm, 1W, 5%, Full Reel; Resistance Vishay 01H0040
RESISTOR, WIREWOUND, 27 OHM, 1W, 5%, FULL REEL; Resistance:27ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 27 OHM, 1W, 5%, FULL REEL; Resistance:27ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 27 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay - 24R5465 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 27 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay
24R5465
Through Hole Wirewound Resistor, Ac Series, 27 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay 24R5465
Through Hole Wirewound Resistor, AC Series, 27 ohm, 1 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 27 ohm, 1 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC01000002709JA100 1011559-AC01000002709JA100 749-AC01000002709JA100TB-ND 01H0040 24R5465
Product Name Through-Hole Resistor Through Hole Resistors - AC01000002709JA100 Through Hole Resistors Resistor, Wirewound, 27 Ohm, 1W, 5%, Full Reel; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 27 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers