Vishay Intertechnology, Inc. Through Hole Resistors AC01000002409JA100

Description
24 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
24 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC01000002409JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002409JA100TB-ND
Through Hole Resistors 749-AC01000002409JA100TB-ND
24 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

24 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC01000002409JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000002409JA100
Through-Hole Resistor 53-AC01000002409JA100
Wirewound Resistors - Through Hole 1watt 24ohms 5% Product overview: AC01000002409JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002409JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 24ohms 5% Product overview: AC01000002409JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002409JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1042460-AC01000002409JA100
Resistors - Through Hole Resistors 1042460-AC01000002409JA100
Win Source Part Number: 1042460-AC0100000240 9JA100 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 24 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm) Alternative Parts (Cross-Reference): 1-1879070-3; RR01J24RTB; CF18JT24R0; RSMF3JT24R0; CFM12JT24R0; 4-1879354-6; RR02J24RTBAC01000002 409JA100.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC1W24.0CT-NDR,2306 32833249,AC01W24R00J ,AC1W24.0TB-NDR,PPC1 W24.0TB,AC1W24.0CTIN ACTIVE,PPC1W24.0CT,A C1W24.0TB,AC1W24.0TB INACTIVE,AC1W24.0CT- ND,2306 328 33249,AC1W24.0TB-ND, 2266-AC01000002409JA 100,AC1W24.0CT,PPC1W 24.0TB-NDR,2306 328 33249BC

Win Source Part Number: 1042460-AC01000002409JA100
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 24 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm)
Alternative Parts (Cross-Reference): 1-1879070-3; RR01J24RTB; CF18JT24R0; RSMF3JT24R0; CFM12JT24R0; 4-1879354-6; RR02J24RTBAC01000002409JA100.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC1W24.0CT-NDR,230632833249,AC01W24R00J,AC1W24.0TB-NDR,PPC1W24.0TB,AC1W24.0CTINACTIVE,PPC1W24.0CT,AC1W24.0TB,AC1W24.0TBINACTIVE,AC1W24.0CT-ND,2306 328 33249,AC1W24.0TB-ND,2266-AC01000002409JA100,AC1W24.0CT,PPC1W24.0TB-NDR,2306 328 33249BC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-AC01000002409JA100TB-ND 53-AC01000002409JA100 1042460-AC01000002409JA100
Product Name Through Hole Resistors Through-Hole Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details