Vishay Precision Group Through-Hole Resistor AC01000002208JA100

Description
Wirewound Resistors - Through Hole 1watt 2.2ohms 5% Product overview: AC01000002208JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002208JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 2.2ohms 5% Product overview: AC01000002208JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002208JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000002208JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000002208JA100
Through-Hole Resistor 53-AC01000002208JA100
Wirewound Resistors - Through Hole 1watt 2.2ohms 5% Product overview: AC01000002208JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002208JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 2.2ohms 5% Product overview: AC01000002208JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002208JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000002208JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002208JA100TB-ND
Through Hole Resistors 749-AC01000002208JA100TB-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000002208JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002208JA100CT-ND
Through Hole Resistors 749-AC01000002208JA100CT-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - AC01000002208JA100
770940-AC01000002208JA100
Through Hole Resistors - AC01000002208JA100 770940-AC01000002208JA100
Manufacturer: Vishay BC Components Win Source Part Number: 770940-AC01000002208 JA100 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 1W Resistance (Ohms): 2.2 Composition: Wirewound Number of Terminations: 2 Family Name: AC Categories: Resistors Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): FRN1JB2R20; FRN1JT2R20; FRN2JT2R20; RSF1JB2R20; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 770940-AC01000002208JA100
Series: AC
Operating Temperature Range: -40°C ~ 275°C
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 1W
Resistance (Ohms): 2.2
Composition: Wirewound
Number of Terminations: 2
Family Name: AC
Categories: Resistors
Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): FRN1JB2R20; FRN1JT2R20; FRN2JT2R20; RSF1JB2R20;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 2.2 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay - 24R5462 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 2.2 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay
24R5462
Through Hole Wirewound Resistor, Ac Series, 2.2 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay 24R5462
Through Hole Wirewound Resistor, AC Series, 2.2 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 2.2 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC01000002208JA100 749-AC01000002208JA100TB-ND 770940-AC01000002208JA100 24R5462
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors - AC01000002208JA100 Through Hole Wirewound Resistor, Ac Series, 2.2 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details