Vishay Precision Group Through Hole Resistors AC01000002207JA100

Description
Vishay AC01000002207JA100 Resistor
Request a Quote Datasheet
Description
Vishay AC01000002207JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6830860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830860
Through Hole Resistors 6830860
Vishay AC01000002207JA100 Resistor

Vishay AC01000002207JA100 Resistor

Supplier's Site
Through Hole Resistors - 6830860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830860P
Through Hole Resistors 6830860P
Vishay AC01000002207JA100 Resistor

Vishay AC01000002207JA100 Resistor

Supplier's Site
Through Hole Resistors - 749-AC01000002207JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002207JA100CT-ND
Through Hole Resistors 749-AC01000002207JA100CT-ND
220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000002207JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002207JA100TB-ND
Through Hole Resistors 749-AC01000002207JA100TB-ND
220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay - 24R5461 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay
24R5461
Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay 24R5461
Through Hole Wirewound Resistor, AC Series, 0.22 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 0.22 ohm, 1 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6830860 6830860P 749-AC01000002207JA100CT-ND 24R5461
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 1 W, 5%, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.2200 ohms 0.2200 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details