Vishay Precision Group Through Hole Resistors AC01000002001JA100

Description
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC01000002001JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002001JA100CT-ND
Through Hole Resistors 749-AC01000002001JA100CT-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000002001JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002001JA100TB-ND
Through Hole Resistors 749-AC01000002001JA100TB-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC01000002001JA100 - 975540-AC01000002001JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - AC01000002001JA100
975540-AC01000002001JA100
Through Hole Resistors - AC01000002001JA100 975540-AC01000002001JA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975540-AC01000002001 JA100 Packaging: Tape & Box (TB) Features: Flame Retardant Coating Termination: Axial Voltage Rating: 45 V Length: 11 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 180 ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 2 kΩ Power Rating: 1 W Number of Pins: 2 Diameter: 4.3 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C RoHS: Compliant Min Operating Temperature: 0 °C Voltage Rating (DC): 45 V REACH SVHC: Unknown Max Power Dissipation: 1 W Lead Diameter: 800 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975540-AC01000002001JA100
Packaging: Tape & Box (TB)
Features: Flame Retardant Coating
Termination: Axial
Voltage Rating: 45 V
Length: 11 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 180 ppm/°C
Composition: Wirewound
Number of Terminations: 2
Resistance: 2 kΩ
Power Rating: 1 W
Number of Pins: 2
Diameter: 4.3 mm
Categories: Through Hole Resistors
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Voltage Rating (DC): 45 V
REACH SVHC: Unknown
Max Power Dissipation: 1 W
Lead Diameter: 800 µm

Buy Now
Through-Hole Resistor - 53-AC01000002001JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000002001JA100
Through-Hole Resistor 53-AC01000002001JA100
Wirewound Resistors - Through Hole 1watt 2Kohms 5% Product overview: AC01000002001JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002001JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 2Kohms 5% Product overview: AC01000002001JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002001JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay - 01H0030 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay
01H0030
Wirewound Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay 01H0030
WIREWOUND RESISTOR, 2KOHM, 1W, 5%, FULL REEL; Resistance:2kohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:45V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 1W, 5%, FULL REEL; Resistance:2kohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:45V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Res, 2Kohm, 1W, Wirewound, Axial Rohs Compliant Vishay - 33AK2873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, 1W, Wirewound, Axial Rohs Compliant Vishay
33AK2873
Res, 2Kohm, 1W, Wirewound, Axial Rohs Compliant Vishay 33AK2873
RES, 2KOHM, 1W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

RES, 2KOHM, 1W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC01000002001JA100CT-ND 975540-AC01000002001JA100 53-AC01000002001JA100 01H0030 33AK2873
Product Name Through Hole Resistors Through Hole Resistors - AC01000002001JA100 Through-Hole Resistor Wirewound Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay Res, 2Kohm, 1W, Wirewound, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Surface Mount Technology (SMT / SMD) Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details