Vishay Precision Group Through-Hole Resistor AC01000001200JA100

Description
Wirewound Resistors - Through Hole 1watt 120ohms 5% Product overview: AC01000001200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000001200JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 120ohms 5% Product overview: AC01000001200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000001200JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000001200JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000001200JA100
Through-Hole Resistor 53-AC01000001200JA100
Wirewound Resistors - Through Hole 1watt 120ohms 5% Product overview: AC01000001200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000001200JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 120ohms 5% Product overview: AC01000001200JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000001200JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000001200JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000001200JA100CT-ND
Through Hole Resistors 749-AC01000001200JA100CT-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000001200JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000001200JA100TB-ND
Through Hole Resistors 749-AC01000001200JA100TB-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 1W, 5%; Resistance Vishay - 01H0025 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 1W, 5%; Resistance Vishay
01H0025
Wirewound Resistor, 120 Ohm, 1W, 5%; Resistance Vishay 01H0025
WIREWOUND RESISTOR, 120 OHM, 1W, 5%; Resistance:120ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 1W, 5%; Resistance:120ohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-AC01000001200JA100 749-AC01000001200JA100CT-ND 01H0025
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 120 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details