Vishay Precision Group Through Hole Resistors AC01000001009JACCS

Description
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3215TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3215TB-ND
Through Hole Resistors BC3215TB-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - BC3215CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3215CT-ND
Through Hole Resistors BC3215CT-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 10R, 1.1W, Axial, Wirewound Rohs Compliant Vishay - 71AH2390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1.1W, Axial, Wirewound Rohs Compliant Vishay
71AH2390
Res, 10R, 1.1W, Axial, Wirewound Rohs Compliant Vishay 71AH2390
RES, 10R, 1.1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 10R, 1.1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3215TB-ND 71AH2390
Product Name Through Hole Resistors Res, 10R, 1.1W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details