Vishay Intertechnology, Inc. Ceramic Capacitors A823M15X7RF5UAA

Description
0.082µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.082µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A823M15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A823M15X7RF5UAA-ND
Ceramic Capacitors A823M15X7RF5UAA-ND
0.082µF ±20% 50V Ceramic Capacitor X7R Axial

0.082µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A823M15X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A823M15X7RF5UAA
Ceramic Capacitors A823M15X7RF5UAA
CAP CER 0.082UF 50V X7R AXIAL

CAP CER 0.082UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A823M15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A823M15X7RF5UAA
Capacitors - Ceramic Capacitors A823M15X7RF5UAA
CAP CER 0.082UF 50V X7R AXIAL

CAP CER 0.082UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A823M15X7RF5UAA-ND A823M15X7RF5UAA A823M15X7RF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers