Vishay Intertechnology, Inc. Ceramic Capacitors A822M20X7RL5UAA

Description
8200pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
8200pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A822M20X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A822M20X7RL5UAA-ND
Ceramic Capacitors A822M20X7RL5UAA-ND
8200pF ±20% 500V Ceramic Capacitor X7R Axial

8200pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A822M20X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A822M20X7RL5UAA
Capacitors - Ceramic Capacitors A822M20X7RL5UAA
CAP CER 8200PF 500V X7R AXIAL

CAP CER 8200PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number A822M20X7RL5UAA-ND A822M20X7RL5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers