Vishay Intertechnology, Inc. Ceramic Capacitors A822M15X7RK5UAA

Description
8200pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
8200pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A822M15X7RK5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A822M15X7RK5UAA-ND
Ceramic Capacitors A822M15X7RK5UAA-ND
8200pF ±20% 200V Ceramic Capacitor X7R Axial

8200pF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A822M15X7RK5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A822M15X7RK5UAA
Capacitors - Ceramic Capacitors A822M15X7RK5UAA
CAP CER 8200PF 200V X7R AXIAL

CAP CER 8200PF 200V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A822M15X7RK5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A822M15X7RK5UAA
Ceramic Capacitors A822M15X7RK5UAA
CAP CER 8200PF 200V X7R AXIAL

CAP CER 8200PF 200V X7R AXIAL

Supplier's Site Datasheet
Capacitor,ceramic,8.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9530 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9530
Capacitor,ceramic,8.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9530
Capacitor,Ceramic,8. 2nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,8.2nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A822M15X7RK5UAA-ND A822M15X7RK5UAA A822M15X7RK5UAA 89K9530
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,8.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers