Vishay Intertechnology, Inc. Ceramic Capacitors A822M15X7RF5TAA

Description
8200pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
8200pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A822M15X7RF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A822M15X7RF5TAA-ND
Ceramic Capacitors A822M15X7RF5TAA-ND
8200pF ±20% 50V Ceramic Capacitor X7R Axial

8200pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A822M15X7RF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A822M15X7RF5TAA
Ceramic Capacitors A822M15X7RF5TAA
CAP CER 8200PF 50V X7R AXIAL

CAP CER 8200PF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A822M15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A822M15X7RF5TAA
Capacitors - Ceramic Capacitors A822M15X7RF5TAA
CAP CER 8200PF 50V X7R AXIAL

CAP CER 8200PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A822M15X7RF5TAA-ND A822M15X7RF5TAA A822M15X7RF5TAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details