Vishay Intertechnology, Inc. Ceramic Capacitors A822K15X7RH5UAA

Description
8200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A822K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A822K15X7RH5UAA-ND
Ceramic Capacitors A822K15X7RH5UAA-ND
8200pF ±10% 100V Ceramic Capacitor X7R Axial

8200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A822K15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A822K15X7RH5UAA
Capacitors - Ceramic Capacitors A822K15X7RH5UAA
CAP CER 8200PF 100V X7R AXIAL

CAP CER 8200PF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A822K15X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A822K15X7RH5UAA
Ceramic Capacitors A822K15X7RH5UAA
CAP CER 8200PF 100V X7R AXIAL

CAP CER 8200PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9520 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9520
Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9520
Capacitor,Ceramic,8. 2nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,8.2nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A822K15X7RH5UAA-ND A822K15X7RH5UAA A822K15X7RH5UAA 89K9520
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details