Vishay Intertechnology, Inc. Ceramic Capacitors A821K15X7RL5TAA

Description
820pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
820pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A821K15X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A821K15X7RL5TAA-ND
Ceramic Capacitors A821K15X7RL5TAA-ND
820pF ±10% 500V Ceramic Capacitor X7R Axial

820pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A821K15X7RL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A821K15X7RL5TAA
Capacitors - Ceramic Capacitors A821K15X7RL5TAA
CAP CER 820PF 500V X7R AXIAL

CAP CER 820PF 500V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A821K15X7RL5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A821K15X7RL5TAA
Ceramic Capacitors A821K15X7RL5TAA
CAP CER 820PF 500V X7R AXIAL

CAP CER 820PF 500V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A821K15X7RL5TAA-ND A821K15X7RL5TAA A821K15X7RL5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details