Vishay Intertechnology, Inc. Ceramic Capacitors A820J15C0GH5TAA

Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1019PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1019PHTR-ND
Ceramic Capacitors 1019PHTR-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

82pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A820J15C0GH5TAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A820J15C0GH5TAA
Capacitors - Ceramic Capacitors A820J15C0GH5TAA
CAP CER 82PF 100V C0G/NP0 AXIAL

CAP CER 82PF 100V C0G/NP0 AXIAL

Supplier's Site
Ceramic Capacitor 82Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 97C7832 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
97C7832
Ceramic Capacitor 82Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 97C7832
CERAMIC CAPACITOR 82PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:82pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:82pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1019PHTR-ND A820J15C0GH5TAA 97C7832
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 82Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details