Vishay Intertechnology, Inc. 82PF 50V Capacitor A820J15C0GF5TAA

Description
CAP CER 82PF 50V C0G/NP0 AXIAL Product overview: A820J15C0GF5TAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A820J15C0GF5TAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 82PF 50V C0G/NP0 AXIAL Product overview: A820J15C0GF5TAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A820J15C0GF5TAA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1350723-A820J15C0GF5TAA is an axial leaded multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 82 pF with a tolerance of ±5%. The capacitor is rated for a maximum voltage of 50V and operates within a temperature range of -55°C to +125°C. It utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The component is packaged in tape and reel format, suitable for automated assembly processes. The lead style is straight, and the capacitor dimensions are 2.50mm in diameter and 3.80mm in length. This product is compliant with various industry standards, making it a reliable choice for engineers seeking dependable capacitors for their projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1350723-A820J15C0GF5TAA is an axial leaded multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 82 pF with a tolerance of ±5%. The capacitor is rated for a maximum voltage of 50V and operates within a temperature range of -55°C to +125°C. It utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The component is packaged in tape and reel format, suitable for automated assembly processes. The lead style is straight, and the capacitor dimensions are 2.50mm in diameter and 3.80mm in length. This product is compliant with various industry standards, making it a reliable choice for engineers seeking dependable capacitors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82PF 50V Capacitor
60-A820J15C0GF5TAA
82PF 50V Capacitor 60-A820J15C0GF5TAA
CAP CER 82PF 50V C0G/NP0 AXIAL Product overview: A820J15C0GF5TAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A820J15C0GF5TAA can be used for catalog matching and distributor lookup.

CAP CER 82PF 50V C0G/NP0 AXIAL Product overview: A820J15C0GF5TAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A820J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-A820J15C0GF5TAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A820J15C0GF5TAACT-ND
Ceramic Capacitors 56-A820J15C0GF5TAACT-ND
CAP CER 82PF 50V C0G/NP0 AXIAL

CAP CER 82PF 50V C0G/NP0 AXIAL

Buy Now Datasheet
Ceramic Capacitors - 56-A820J15C0GF5TAATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A820J15C0GF5TAATR-ND
Ceramic Capacitors 56-A820J15C0GF5TAATR-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1350723-A820J15C0GF5TAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350723-A820J15C0GF5TAA
Capacitors - Ceramic Capacitors 1350723-A820J15C0GF5TAA
Win Source Part Number: 1350723-A820J15C0GF5 TAA Category: Capacitors - Ceramic Capacitors Series: A Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) Applications: General Purpose Standard Package: 7,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1350723-A820J15C0GF5TAA
Category: Capacitors - Ceramic Capacitors
Series: A
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
Applications: General Purpose
Standard Package: 7,000
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - A820J15C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A820J15C0GF5TAA
Ceramic Capacitors A820J15C0GF5TAA
CAP CER 82PF 50V C0G/NP0 AXIAL

CAP CER 82PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Cap,ceramic,82Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9471 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,82Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9471
Cap,ceramic,82Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9471
CAP,Ceramic,82pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,82pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-A820J15C0GF5TAA 56-A820J15C0GF5TAACT-ND 1350723-A820J15C0GF5TAA A820J15C0GF5TAA 89K9471
Product Name 82PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap,ceramic,82Pf,25Vdc,5-% Tol,5+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details