Vishay Intertechnology, Inc. Ceramic Capacitors A683M15X7RF5UAA

Description
0.068µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A683M15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A683M15X7RF5UAA-ND
Ceramic Capacitors A683M15X7RF5UAA-ND
0.068µF ±20% 50V Ceramic Capacitor X7R Axial

0.068µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A683M15X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A683M15X7RF5UAA
Ceramic Capacitors A683M15X7RF5UAA
CAP CER 0.068UF 50V X7R AXIAL

CAP CER 0.068UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A683M15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A683M15X7RF5UAA
Capacitors - Ceramic Capacitors A683M15X7RF5UAA
CAP CER 0.068UF 50V X7R AXIAL

CAP CER 0.068UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A683M15X7RF5UAA-ND A683M15X7RF5UAA A683M15X7RF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details