Vishay Intertechnology, Inc. Ceramic Capacitors A683K20X7RH5TAA

Description
0.068µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1234PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1234PHTR-ND
Ceramic Capacitors 1234PHTR-ND
0.068µF ±10% 100V Ceramic Capacitor X7R Axial

0.068µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A683K20X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A683K20X7RH5TAA
Ceramic Capacitors A683K20X7RH5TAA
CAP CER 0.068UF 100V X7R AXIAL

CAP CER 0.068UF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A683K20X7RH5TAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A683K20X7RH5TAA
Capacitors - Ceramic Capacitors A683K20X7RH5TAA
CAP CER 0.068UF 100V X7R AXIAL

CAP CER 0.068UF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1234PHTR-ND A683K20X7RH5TAA A683K20X7RH5TAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details