0.068µF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 0.068UF 50V X7R AXIAL
CAP CER 0.068UF 50V X7R AXIAL
CAP,Ceramic,68000pF,
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A683K15X7RF5TAA-ND | A683K15X7RF5TAA | A683K15X7RF5TAA | 89K9446 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap,ceramic,68000Pf,15Vdc,10-% Tol,10+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |