Vishay Intertechnology, Inc. Ceramic Capacitors A682K15X7RF5TAA

Description
6800pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A682K15X7RF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A682K15X7RF5TAA-ND
Ceramic Capacitors A682K15X7RF5TAA-ND
6800pF ±10% 50V Ceramic Capacitor X7R Axial

6800pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A682K15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A682K15X7RF5TAA
Capacitors - Ceramic Capacitors A682K15X7RF5TAA
CAP CER 6800PF 50V X7R AXIAL

CAP CER 6800PF 50V X7R AXIAL

Supplier's Site
Cap,ceramic,6800Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9429 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,6800Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9429
Cap,ceramic,6800Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9429
CAP,Ceramic,6800pF,1 5VDC,10-% Tol,10+% Tol

CAP,Ceramic,6800pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A682K15X7RF5TAA-ND A682K15X7RF5TAA 89K9429
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,6800Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details