Vishay Intertechnology, Inc. Ceramic Capacitors A681M15X7RF5UAA

Description
680pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
680pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A681M15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A681M15X7RF5UAA-ND
Ceramic Capacitors A681M15X7RF5UAA-ND
680pF ±20% 50V Ceramic Capacitor X7R Axial

680pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A681M15X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A681M15X7RF5UAA
Ceramic Capacitors A681M15X7RF5UAA
CAP CER 680PF 50V X7R AXIAL

CAP CER 680PF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A681M15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A681M15X7RF5UAA
Capacitors - Ceramic Capacitors A681M15X7RF5UAA
CAP CER 680PF 50V X7R AXIAL

CAP CER 680PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A681M15X7RF5UAA-ND A681M15X7RF5UAA A681M15X7RF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details